Toshiba America Electronic Components, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output TLP290(SE

Description
Win Source Part Number: 1028664-TLP290(SE Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 175 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 3µs Package / Case: 4-SOIC (0.179", 4.55mm Width) Supplier Device Package: 4-SO Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): HMHA2801V; TLP291(SE; TLP291(GR,SE; TLP290(GR,SE; LTV-217-G; LTV-217-C-G; LTV-217-TP1-B-G; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Base Product Number: TLP290
Request a Quote Datasheet
Description
Win Source Part Number: 1028664-TLP290(SE Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 175 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 3µs Package / Case: 4-SOIC (0.179", 4.55mm Width) Supplier Device Package: 4-SO Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): HMHA2801V; TLP291(SE; TLP291(GR,SE; TLP290(GR,SE; LTV-217-G; LTV-217-C-G; LTV-217-TP1-B-G; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Base Product Number: TLP290
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1028664-TLP290(SE - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1028664-TLP290(SE
Isolators - Optoisolators - Transistor, Photovoltaic Output 1028664-TLP290(SE
Win Source Part Number: 1028664-TLP290(SE Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 175 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 3µs Package / Case: 4-SOIC (0.179", 4.55mm Width) Supplier Device Package: 4-SO Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): HMHA2801V; TLP291(SE; TLP291(GR,SE; TLP290(GR,SE; LTV-217-G; LTV-217-C-G; LTV-217-TP1-B-G; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Base Product Number: TLP290

Win Source Part Number: 1028664-TLP290(SE
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 175
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: AC, DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 2µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 600% @ 5mA
Turn On / Turn Off Time (Typ): 3µs, 3µs
Package / Case: 4-SOIC (0.179", 4.55mm Width)
Supplier Device Package: 4-SO
Temperature Range - Operating: -55°C ~ 110°C
Alternative Parts (Cross-Reference): HMHA2801V; TLP291(SE; TLP291(GR,SE; TLP290(GR,SE; LTV-217-G; LTV-217-C-G; LTV-217-TP1-B-G;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Base Product Number: TLP290

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1028664-TLP290(SE
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-403-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1243570-SI82390AB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details