Texas Instruments Isolators - Isolators - Gate Drivers UCC5390SCD

Description
Win Source Part Number: 1243482-UCC5390SCD Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 10A, 10A Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Pulse Width Distortion (Max): 20ns Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 13.2V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISUCC5390SCD,296 -48102,2156-UCC5390S CD,UCC5390SCD Base Product Number: UCC5390 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1243482-UCC5390SCD Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 10A, 10A Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Pulse Width Distortion (Max): 20ns Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 13.2V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISUCC5390SCD,296 -48102,2156-UCC5390S CD,UCC5390SCD Base Product Number: UCC5390 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243482-UCC5390SCD - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243482-UCC5390SCD
Isolators - Isolators - Gate Drivers 1243482-UCC5390SCD
Win Source Part Number: 1243482-UCC5390SCD Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 10A, 10A Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Pulse Width Distortion (Max): 20ns Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 13.2V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISUCC5390SCD,296 -48102,2156-UCC5390S CD,UCC5390SCD Base Product Number: UCC5390 Approval Agency: CQC, CSA, UR, VDE

Win Source Part Number: 1243482-UCC5390SCD
Category: Isolators>Isolators - Gate Drivers
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 10A, 10A
Rise / Fall Time (Typ): 10ns, 10ns
Number of Channels: 1
Voltage - Isolation: 3000Vrms
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Pulse Width Distortion (Max): 20ns
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
Voltage - Output Supply: 13.2V ~ 33V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISUCC5390SCD,296-48102,2156-UCC5390SCD,UCC5390SCD
Base Product Number: UCC5390
Approval Agency: CQC, CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243482-UCC5390SCD
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243773-SI8271DBD-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details