Texas Instruments Isolators - Isolators - Gate Drivers UCC21520DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1323537-UCC21520DW Category: Isolators>Isolators - Gate Drivers Packaging: Tube Standard Package: 40 Mounting: Surface Mount Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Rise / Fall Time (Typ): 6ns, 7ns Number of Channels: 2 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 30ns, 30ns Pulse Width Distortion (Max): 6ns Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2 (1 Year) Voltage - Output Supply: 6.5V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC21520DW-ND,296-44 611-5 Base Product Number: UCC21520 Approval Agency: CQC, CSA, UR, VDE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1323537-UCC21520DW Category: Isolators>Isolators - Gate Drivers Packaging: Tube Standard Package: 40 Mounting: Surface Mount Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Rise / Fall Time (Typ): 6ns, 7ns Number of Channels: 2 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 30ns, 30ns Pulse Width Distortion (Max): 6ns Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2 (1 Year) Voltage - Output Supply: 6.5V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC21520DW-ND,296-44 611-5 Base Product Number: UCC21520 Approval Agency: CQC, CSA, UR, VDE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1323537-UCC21520DW - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1323537-UCC21520DW
Isolators - Isolators - Gate Drivers 1323537-UCC21520DW
Manufacturer: Texas Instruments Win Source Part Number: 1323537-UCC21520DW Category: Isolators>Isolators - Gate Drivers Packaging: Tube Standard Package: 40 Mounting: Surface Mount Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Rise / Fall Time (Typ): 6ns, 7ns Number of Channels: 2 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 30ns, 30ns Pulse Width Distortion (Max): 6ns Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2 (1 Year) Voltage - Output Supply: 6.5V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC21520DW-ND,296-44 611-5 Base Product Number: UCC21520 Approval Agency: CQC, CSA, UR, VDE RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1323537-UCC21520DW
Category: Isolators>Isolators - Gate Drivers
Packaging: Tube
Standard Package: 40
Mounting: Surface Mount
Technology: Capacitive Coupling
Current - Output High, Low: 4A, 6A
Rise / Fall Time (Typ): 6ns, 7ns
Number of Channels: 2
Voltage - Isolation: 5700Vrms
Common Mode Transient Immunity (Min): 100V/ns
Propagation Delay tpLH / tpHL (Max): 30ns, 30ns
Pulse Width Distortion (Max): 6ns
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 2 (1 Year)
Voltage - Output Supply: 6.5V ~ 25V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UCC21520DW-ND,296-44611-5
Base Product Number: UCC21520
Approval Agency: CQC, CSA, UR, VDE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1323537-UCC21520DW
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO7721FQDWQ1 - 922104-ISO7721FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Si8382PM-IU Eight Channel 24 V Digital Isolator - Si8382PM-IU - Skyworks Solutions, Inc.
Specs
Form Factor QSOP20
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details