Win Source Part Number: 1104025-VOS628A-X001
Category: Isolators>Optoisolat
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: AC, DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 5µs, 7µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 50% @ 1mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 600% @ 1mA
Turn On / Turn Off Time (Typ): 5µs, 8µs
Package / Case: 4-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 4-SSOP
Temperature Range - Operating: -55°C ~ 110°C
Alternative Parts (Cross-Reference): VOS617A-X001T; VOS627A-X001T; VOS615A-X001T;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Other Names: VOS628A-X001TDKR,VOS
Base Product Number: VOS628
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1104025-VOS628A-X001T |
| Product Name | Isolators - Optoisolators - Transistor, Photovoltaic Output |
| Analog Channels | 1 # |