Toshiba America Electronic Components, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output TLP191B(TPL,U,C,F)

Description
Win Source Part Number: 1099872-TLP191B(TPL, U,C,F) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Photovoltaic Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 1 Voltage - Isolation: 2500Vrms Voltage - Output (Max): 8V Turn On / Turn Off Time (Typ): 200µs, 3ms Package / Case: 6-SMD (4 Leads), Gull Wing Supplier Device Package: 6-MFSOP, 4 Lead Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): TLP191B(TPL,U,C,F)TL P191B(TPLUCF); ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: 264-TLP191B(TPLUCF) Base Product Number: TLP191 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1099872-TLP191B(TPL, U,C,F) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Photovoltaic Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 1 Voltage - Isolation: 2500Vrms Voltage - Output (Max): 8V Turn On / Turn Off Time (Typ): 200µs, 3ms Package / Case: 6-SMD (4 Leads), Gull Wing Supplier Device Package: 6-MFSOP, 4 Lead Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): TLP191B(TPL,U,C,F)TL P191B(TPLUCF); ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: 264-TLP191B(TPLUCF) Base Product Number: TLP191 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1099872-TLP191B(TPL,U,C,F) - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1099872-TLP191B(TPL,U,C,F)
Isolators - Optoisolators - Transistor, Photovoltaic Output 1099872-TLP191B(TPL,U,C,F)
Win Source Part Number: 1099872-TLP191B(TPL, U,C,F) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Photovoltaic Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 1 Voltage - Isolation: 2500Vrms Voltage - Output (Max): 8V Turn On / Turn Off Time (Typ): 200µs, 3ms Package / Case: 6-SMD (4 Leads), Gull Wing Supplier Device Package: 6-MFSOP, 4 Lead Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): TLP191B(TPL,U,C,F)TL P191B(TPLUCF); ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: 264-TLP191B(TPLUCF) Base Product Number: TLP191 Product Status: Last Time Buy

Win Source Part Number: 1099872-TLP191B(TPL,U,C,F)
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Photovoltaic
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.4V
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Voltage - Output (Max): 8V
Turn On / Turn Off Time (Typ): 200µs, 3ms
Package / Case: 6-SMD (4 Leads), Gull Wing
Supplier Device Package: 6-MFSOP, 4 Lead
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): TLP191B(TPL,U,C,F)TLP191B(TPLUCF);
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Other Names: 264-TLP191B(TPLUCF)
Base Product Number: TLP191
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1099872-TLP191B(TPL,U,C,F)
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-423-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
8B45 Frequency Input Module - 8B45-06 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details