Toshiba America Electronic Components, Inc. Isolators - Gate Drivers - TLP155E(E) TLP155E(E)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1108832-TLP155E(E) Packaging: Tube/Rail Approvals: CSA, cUL, UL Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Forward Voltage: 1.55V Number of Channels: 1 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 170ns, 170ns Isolation Voltage: 3750Vrms Current - Peak Output: 600mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SO, 5 Lead Supply Voltage - Operating: 10 V to 30 V Rise and Fall Time: 35ns, 15ns Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1108832-TLP155E(E) Packaging: Tube/Rail Approvals: CSA, cUL, UL Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Forward Voltage: 1.55V Number of Channels: 1 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 170ns, 170ns Isolation Voltage: 3750Vrms Current - Peak Output: 600mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SO, 5 Lead Supply Voltage - Operating: 10 V to 30 V Rise and Fall Time: 35ns, 15ns Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - TLP155E(E) - 1108832-TLP155E(E) - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - TLP155E(E)
1108832-TLP155E(E)
Isolators - Gate Drivers - TLP155E(E) 1108832-TLP155E(E)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1108832-TLP155E(E) Packaging: Tube/Rail Approvals: CSA, cUL, UL Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Forward Voltage: 1.55V Number of Channels: 1 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 170ns, 170ns Isolation Voltage: 3750Vrms Current - Peak Output: 600mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SO, 5 Lead Supply Voltage - Operating: 10 V to 30 V Rise and Fall Time: 35ns, 15ns Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1108832-TLP155E(E)
Packaging: Tube/Rail
Approvals: CSA, cUL, UL
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 400mA, 400mA
Forward Voltage: 1.55V
Number of Channels: 1
Common Mode Transient Immunity (Min): 15kV/μs
Propagation Delay tpLH / tpHL (Max): 170ns, 170ns
Isolation Voltage: 3750Vrms
Current - Peak Output: 600mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SO, 5 Lead
Supply Voltage - Operating: 10 V to 30 V
Rise and Fall Time: 35ns, 15ns
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1108832-TLP155E(E)
Product Name Isolators - Gate Drivers - TLP155E(E)
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
SCM9B-A1000/A2000 RS-232C/RS-485 Converters, RS-485 Repeaters - SCM9B-A1000/A2000 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Passive isolator - 857-451 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers