Vishay Intertechnology, Inc. Optoisolators - Logic Output - VO2601-X017T VO2601-X017T

Description
Manufacturer: Vishay Win Source Part Number: 902742-VO2601-X017T Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 10MBd Open Drain 5300Vrms Channel 5kV/µs CMTI 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO2601 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8541.40.8000 Other Part Number: VO2601-X017T-ND, VO2601-X017TCT, VO2601-X017TTR, VO2601-X017TDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902742-VO2601-X017T Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 10MBd Open Drain 5300Vrms Channel 5kV/µs CMTI 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO2601 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8541.40.8000 Other Part Number: VO2601-X017T-ND, VO2601-X017TCT, VO2601-X017TTR, VO2601-X017TDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - VO2601-X017T - 902742-VO2601-X017T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - VO2601-X017T
902742-VO2601-X017T
Optoisolators - Logic Output - VO2601-X017T 902742-VO2601-X017T
Manufacturer: Vishay Win Source Part Number: 902742-VO2601-X017T Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 10MBd Open Drain 5300Vrms Channel 5kV/µs CMTI 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO2601 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8541.40.8000 Other Part Number: VO2601-X017T-ND, VO2601-X017TCT, VO2601-X017TTR, VO2601-X017TDKR

Manufacturer: Vishay
Win Source Part Number: 902742-VO2601-X017T
Operating Temperature Range: -40°C ~ 100°C
Features: Logic Output Optoisolator 10MBd Open Drain 5300Vrms Channel 5kV/µs CMTI 8-SMD
Package: 8-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VO2601
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
HTSUS: 8541.40.8000
Other Part Number: VO2601-X017T-ND, VO2601-X017TCT, VO2601-X017TTR, VO2601-X017TDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 902742-VO2601-X017T
Product Name Optoisolators - Logic Output - VO2601-X017T
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-06 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details