Vishay Intertechnology, Inc. Optoisolators - Logic Output - VO2611-X007T VO2611-X007T

Description
Manufacturer: Vishay Win Source Part Number: 902743-VO2611-X007T Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 10MBd Open Drain 5300Vrms Channel 15kV/µs CMTI 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO2611 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8541.40.8000 Other Part Number: VO2611-X007T-ND, VO2611-X007TTR, VO2611-X007TDKR, VO2611-X007TCT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902743-VO2611-X007T Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 10MBd Open Drain 5300Vrms Channel 15kV/µs CMTI 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO2611 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8541.40.8000 Other Part Number: VO2611-X007T-ND, VO2611-X007TTR, VO2611-X007TDKR, VO2611-X007TCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - VO2611-X007T - 902743-VO2611-X007T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - VO2611-X007T
902743-VO2611-X007T
Optoisolators - Logic Output - VO2611-X007T 902743-VO2611-X007T
Manufacturer: Vishay Win Source Part Number: 902743-VO2611-X007T Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 10MBd Open Drain 5300Vrms Channel 15kV/µs CMTI 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO2611 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8541.40.8000 Other Part Number: VO2611-X007T-ND, VO2611-X007TTR, VO2611-X007TDKR, VO2611-X007TCT

Manufacturer: Vishay
Win Source Part Number: 902743-VO2611-X007T
Operating Temperature Range: -40°C ~ 100°C
Features: Logic Output Optoisolator 10MBd Open Drain 5300Vrms Channel 15kV/µs CMTI 8-SMD
Package: 8-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VO2611
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
HTSUS: 8541.40.8000
Other Part Number: VO2611-X007T-ND, VO2611-X007TTR, VO2611-X007TDKR, VO2611-X007TCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 902743-VO2611-X007T
Product Name Optoisolators - Logic Output - VO2611-X007T
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details