Texas Instruments Isolators - Isolators - Gate Drivers UCC21521CDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1323563-UCC21521CDW Category: Isolators>Isolators - Gate Drivers Packaging: Tube Standard Package: 40 Mounting: Surface Mount Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Rise / Fall Time (Typ): 6ns, 7ns Number of Channels: 2 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 30ns, 30ns Pulse Width Distortion (Max): 6ns Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 2 (1 Year) Voltage - Output Supply: 14.7V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-UCC21521CDW,TEX TISUCC21521CDW,UCC21 521CDW-ND,296-45130- 5 Base Product Number: UCC21521 Approval Agency: CQC, CSA, UR, VDE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1323563-UCC21521CDW Category: Isolators>Isolators - Gate Drivers Packaging: Tube Standard Package: 40 Mounting: Surface Mount Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Rise / Fall Time (Typ): 6ns, 7ns Number of Channels: 2 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 30ns, 30ns Pulse Width Distortion (Max): 6ns Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 2 (1 Year) Voltage - Output Supply: 14.7V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-UCC21521CDW,TEX TISUCC21521CDW,UCC21 521CDW-ND,296-45130- 5 Base Product Number: UCC21521 Approval Agency: CQC, CSA, UR, VDE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1323563-UCC21521CDW - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1323563-UCC21521CDW
Isolators - Isolators - Gate Drivers 1323563-UCC21521CDW
Manufacturer: Texas Instruments Win Source Part Number: 1323563-UCC21521CDW Category: Isolators>Isolators - Gate Drivers Packaging: Tube Standard Package: 40 Mounting: Surface Mount Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Rise / Fall Time (Typ): 6ns, 7ns Number of Channels: 2 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 30ns, 30ns Pulse Width Distortion (Max): 6ns Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 2 (1 Year) Voltage - Output Supply: 14.7V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-UCC21521CDW,TEX TISUCC21521CDW,UCC21 521CDW-ND,296-45130- 5 Base Product Number: UCC21521 Approval Agency: CQC, CSA, UR, VDE RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1323563-UCC21521CDW
Category: Isolators>Isolators - Gate Drivers
Packaging: Tube
Standard Package: 40
Mounting: Surface Mount
Technology: Capacitive Coupling
Current - Output High, Low: 4A, 6A
Rise / Fall Time (Typ): 6ns, 7ns
Number of Channels: 2
Voltage - Isolation: 5700Vrms
Common Mode Transient Immunity (Min): 100V/ns
Propagation Delay tpLH / tpHL (Max): 30ns, 30ns
Pulse Width Distortion (Max): 6ns
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 2 (1 Year)
Voltage - Output Supply: 14.7V ~ 25V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-UCC21521CDW,TEXTISUCC21521CDW,UCC21521CDW-ND,296-45130-5
Base Product Number: UCC21521
Approval Agency: CQC, CSA, UR, VDE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1323563-UCC21521CDW
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Isolators - Gate Drivers - FOD3150A - 872136-FOD3150A - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
8B37 Non-Linearized Thermocouple Input Module - 8B37J - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details