Win Source Part Number: 1127159-VO4154M-X007
Category: Isolators>Optoisolat
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Triac
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 400 V
Current - On State (It (RMS)) (Max): 300 mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 500µA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 5kV/µs
Current - LED Trigger (Ift) (Max): 3mA
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Other Names: VO4154M-X007TTR,VO41
Base Product Number: VO4154
Approval Agency: cUR, UR
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1127159-VO4154M-X007T |
| Product Name | Isolators - Optoisolators - Triac, SCR Output |
| Analog Channels | 1 # |