Texas Instruments Isolators - Isolators - Gate Drivers UCC23513BQDWYRQ1

Description
Win Source Part Number: 999690-UCC23513BQDWY RQ1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 850 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 3A, 3.5A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 2.1V Rise / Fall Time (Typ): 28ns, 25ns (Max) Number of Channels: 1 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 150kV/µs Propagation Delay tpLH / tpHL (Max): 105ns, 105ns Current - Peak Output: 4.5A, 5.3A Pulse Width Distortion (Max): 35ns Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 10V ~ 33V HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC23513BQDWYRQ1 TR,296-UCC23513BQDWY RQ1DKR,296-UCC23513B QDWYRQ1CT Approval Agency: UL, VDE
Request a Quote
Description
Win Source Part Number: 999690-UCC23513BQDWY RQ1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 850 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 3A, 3.5A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 2.1V Rise / Fall Time (Typ): 28ns, 25ns (Max) Number of Channels: 1 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 150kV/µs Propagation Delay tpLH / tpHL (Max): 105ns, 105ns Current - Peak Output: 4.5A, 5.3A Pulse Width Distortion (Max): 35ns Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 10V ~ 33V HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC23513BQDWYRQ1 TR,296-UCC23513BQDWY RQ1DKR,296-UCC23513B QDWYRQ1CT Approval Agency: UL, VDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 999690-UCC23513BQDWYRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
999690-UCC23513BQDWYRQ1
Isolators - Isolators - Gate Drivers 999690-UCC23513BQDWYRQ1
Win Source Part Number: 999690-UCC23513BQDWY RQ1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 850 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 3A, 3.5A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 2.1V Rise / Fall Time (Typ): 28ns, 25ns (Max) Number of Channels: 1 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 150kV/µs Propagation Delay tpLH / tpHL (Max): 105ns, 105ns Current - Peak Output: 4.5A, 5.3A Pulse Width Distortion (Max): 35ns Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 10V ~ 33V HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC23513BQDWYRQ1 TR,296-UCC23513BQDWY RQ1DKR,296-UCC23513B QDWYRQ1CT Approval Agency: UL, VDE

Win Source Part Number: 999690-UCC23513BQDWYRQ1
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 850
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 3A, 3.5A
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 2.1V
Rise / Fall Time (Typ): 28ns, 25ns (Max)
Number of Channels: 1
Voltage - Isolation: 5700Vrms
Common Mode Transient Immunity (Min): 150kV/µs
Propagation Delay tpLH / tpHL (Max): 105ns, 105ns
Current - Peak Output: 4.5A, 5.3A
Pulse Width Distortion (Max): 35ns
Package / Case: 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 6-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
Voltage - Output Supply: 10V ~ 33V
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-UCC23513BQDWYRQ1TR,296-UCC23513BQDWYRQ1DKR,296-UCC23513BQDWYRQ1CT
Approval Agency: UL, VDE

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 999690-UCC23513BQDWYRQ1
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM2211TRIZ-RL - 860560-ADUM2211TRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243534-SI8286BC-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details