Texas Instruments Isolators - Isolators - Gate Drivers UCC23513DWY

Description
Win Source Part Number: 972457-UCC23513DWY Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 3A, 3.5A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 2.1V Rise / Fall Time (Typ): 28ns, 25ns (Max) Number of Channels: 1 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 150kV/µs Propagation Delay tpLH / tpHL (Max): 105ns, 105ns Current - Peak Output: 3A, 3.5A Pulse Width Distortion (Max): 35ns Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 14V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC23513DWY Base Product Number: UCC23513 Approval Agency: CQC, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 972457-UCC23513DWY Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 3A, 3.5A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 2.1V Rise / Fall Time (Typ): 28ns, 25ns (Max) Number of Channels: 1 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 150kV/µs Propagation Delay tpLH / tpHL (Max): 105ns, 105ns Current - Peak Output: 3A, 3.5A Pulse Width Distortion (Max): 35ns Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 14V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC23513DWY Base Product Number: UCC23513 Approval Agency: CQC, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 972457-UCC23513DWY - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
972457-UCC23513DWY
Isolators - Isolators - Gate Drivers 972457-UCC23513DWY
Win Source Part Number: 972457-UCC23513DWY Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 3A, 3.5A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 2.1V Rise / Fall Time (Typ): 28ns, 25ns (Max) Number of Channels: 1 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 150kV/µs Propagation Delay tpLH / tpHL (Max): 105ns, 105ns Current - Peak Output: 3A, 3.5A Pulse Width Distortion (Max): 35ns Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 14V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC23513DWY Base Product Number: UCC23513 Approval Agency: CQC, UL, VDE

Win Source Part Number: 972457-UCC23513DWY
Category: Isolators>Isolators - Gate Drivers
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 3A, 3.5A
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 2.1V
Rise / Fall Time (Typ): 28ns, 25ns (Max)
Number of Channels: 1
Voltage - Isolation: 5700Vrms
Common Mode Transient Immunity (Min): 150kV/µs
Propagation Delay tpLH / tpHL (Max): 105ns, 105ns
Current - Peak Output: 3A, 3.5A
Pulse Width Distortion (Max): 35ns
Package / Case: 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 6-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
Voltage - Output Supply: 14V ~ 33V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-UCC23513DWY
Base Product Number: UCC23513
Approval Agency: CQC, UL, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 972457-UCC23513DWY
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ADUM3223WCRZ-RL7 - 860585-ADUM3223WCRZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B39 Current Output Module - 8B39-07 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details