Toshiba America Electronic Components, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output TLP627M(TP1,E

Description
Win Source Part Number: 1152356-TLP627M(TP1, E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 60µs, 30µs Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 1000% @ 1mA Voltage - Output (Max): 300V Vce Saturation (Max): 1.2V Turn On / Turn Off Time (Typ): 110µs, 30µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: 264-TLP627M(TP1ETR Base Product Number: TLP627
Request a Quote
Description
Win Source Part Number: 1152356-TLP627M(TP1, E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 60µs, 30µs Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 1000% @ 1mA Voltage - Output (Max): 300V Vce Saturation (Max): 1.2V Turn On / Turn Off Time (Typ): 110µs, 30µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: 264-TLP627M(TP1ETR Base Product Number: TLP627
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1152356-TLP627M(TP1,E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1152356-TLP627M(TP1,E
Isolators - Optoisolators - Transistor, Photovoltaic Output 1152356-TLP627M(TP1,E
Win Source Part Number: 1152356-TLP627M(TP1, E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 60µs, 30µs Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 1000% @ 1mA Voltage - Output (Max): 300V Vce Saturation (Max): 1.2V Turn On / Turn Off Time (Typ): 110µs, 30µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: 264-TLP627M(TP1ETR Base Product Number: TLP627

Win Source Part Number: 1152356-TLP627M(TP1,E
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Output Type: Darlington
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 60µs, 30µs
Current - Output / Channel: 150mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 1000% @ 1mA
Voltage - Output (Max): 300V
Vce Saturation (Max): 1.2V
Turn On / Turn Off Time (Typ): 110µs, 30µs
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Other Names: 264-TLP627M(TP1ETR
Base Product Number: TLP627

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1152356-TLP627M(TP1,E
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-400-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-10 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Isolators - Isolators - Gate Drivers - 1035223-1EDC40I12AHXUMA1 - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details