Toshiba America Electronic Components, Inc. Isolators - Gate Drivers - TLP152(TPL,E TLP152(TPL,E

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797022-TLP152(TPL,E Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SOIC (0.179", 4.55mm Width) 5 Leads Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 10 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.57V Rise / Fall Time (Typ): 18ns, 22ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Family Name: TLP152 Categories: Isolators Manufacturer Package: 6-SO, 5 Lead Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 145ns, 165ns Pulse Width Distortion (Maximum): 50ns Alternative Parts (Cross-Reference): VOL3120-X001T; FOD8333R2; VOL3120T; FOD8333V; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797022-TLP152(TPL,E Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SOIC (0.179", 4.55mm Width) 5 Leads Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 10 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.57V Rise / Fall Time (Typ): 18ns, 22ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Family Name: TLP152 Categories: Isolators Manufacturer Package: 6-SO, 5 Lead Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 145ns, 165ns Pulse Width Distortion (Maximum): 50ns Alternative Parts (Cross-Reference): VOL3120-X001T; FOD8333R2; VOL3120T; FOD8333V; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - TLP152(TPL,E - 797022-TLP152(TPL,E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - TLP152(TPL,E
797022-TLP152(TPL,E
Isolators - Gate Drivers - TLP152(TPL,E 797022-TLP152(TPL,E
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797022-TLP152(TPL,E Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SOIC (0.179", 4.55mm Width) 5 Leads Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 10 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.57V Rise / Fall Time (Typ): 18ns, 22ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Family Name: TLP152 Categories: Isolators Manufacturer Package: 6-SO, 5 Lead Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 145ns, 165ns Pulse Width Distortion (Maximum): 50ns Alternative Parts (Cross-Reference): VOL3120-X001T; FOD8333R2; VOL3120T; FOD8333V; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 797022-TLP152(TPL,E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SOIC (0.179", 4.55mm Width) 5 Leads
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Operating Supply Voltage: 10 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.57V
Rise / Fall Time (Typ): 18ns, 22ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Peak Output: 2.5A
Family Name: TLP152
Categories: Isolators
Manufacturer Package: 6-SO, 5 Lead
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 145ns, 165ns
Pulse Width Distortion (Maximum): 50ns
Alternative Parts (Cross-Reference): VOL3120-X001T; FOD8333R2; VOL3120T; FOD8333V;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 797022-TLP152(TPL,E
Product Name Isolators - Gate Drivers - TLP152(TPL,E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 1803042 - RS Components, Ltd.
Specs
Signal Conditioning Amplifier
Outputs Analog Current Output; Current
Agency Approval IECEx/ATEX
View Details
4 suppliers
Isolators - Digital Isolators - 1244189-SI8380PS-IUR - Win Source Electronics
Specs
Analog Channels 8 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details