Texas Instruments Isolators - Isolators - Gate Drivers UCC23513BDWYR

Description
Win Source Part Number: 1102025-UCC23513BDWY R Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 850 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 4.5A, 5.3A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 2.1V Rise / Fall Time (Typ): 28ns, 25ns (Max) Number of Channels: 1 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 150kV/µs Propagation Delay tpLH / tpHL (Max): 105ns, 105ns Current - Peak Output: 4.5A, 5.3A Pulse Width Distortion (Max): 35ns Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 10V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC23513BDWYRCT, 296-UCC23513BDWYRDKR ,296-UCC23513BDWYRTR Base Product Number: UCC23513 Approval Agency: CQC, UL, VDE
Request a Quote
Description
Win Source Part Number: 1102025-UCC23513BDWY R Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 850 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 4.5A, 5.3A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 2.1V Rise / Fall Time (Typ): 28ns, 25ns (Max) Number of Channels: 1 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 150kV/µs Propagation Delay tpLH / tpHL (Max): 105ns, 105ns Current - Peak Output: 4.5A, 5.3A Pulse Width Distortion (Max): 35ns Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 10V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC23513BDWYRCT, 296-UCC23513BDWYRDKR ,296-UCC23513BDWYRTR Base Product Number: UCC23513 Approval Agency: CQC, UL, VDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1102025-UCC23513BDWYR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1102025-UCC23513BDWYR
Isolators - Isolators - Gate Drivers 1102025-UCC23513BDWYR
Win Source Part Number: 1102025-UCC23513BDWY R Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 850 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 4.5A, 5.3A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 2.1V Rise / Fall Time (Typ): 28ns, 25ns (Max) Number of Channels: 1 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 150kV/µs Propagation Delay tpLH / tpHL (Max): 105ns, 105ns Current - Peak Output: 4.5A, 5.3A Pulse Width Distortion (Max): 35ns Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 10V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC23513BDWYRCT, 296-UCC23513BDWYRDKR ,296-UCC23513BDWYRTR Base Product Number: UCC23513 Approval Agency: CQC, UL, VDE

Win Source Part Number: 1102025-UCC23513BDWYR
Category: Isolators>Isolators - Gate Drivers
Package: Tape & Reel
Standard Package: 850
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 4.5A, 5.3A
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 2.1V
Rise / Fall Time (Typ): 28ns, 25ns (Max)
Number of Channels: 1
Voltage - Isolation: 5700Vrms
Common Mode Transient Immunity (Min): 150kV/µs
Propagation Delay tpLH / tpHL (Max): 105ns, 105ns
Current - Peak Output: 4.5A, 5.3A
Pulse Width Distortion (Max): 35ns
Package / Case: 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 6-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
Voltage - Output Supply: 10V ~ 33V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-UCC23513BDWYRCT,296-UCC23513BDWYRDKR,296-UCC23513BDWYRTR
Base Product Number: UCC23513
Approval Agency: CQC, UL, VDE

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1102025-UCC23513BDWYR
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Signal Conditioners and Isolators - 2946-857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
8B35 Linearized 4-Wire RTD Input Module - 8B35-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details