Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279715-VO618A-3X017
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 110°C
Maximum Output Voltage: 80V
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% at 1mA
Current Transfer Ratio (Maximum): 200% at 1mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rise / Fall Time: 2μs, 2μs
Turn On / Turn Off Time: 3μs, 2.3μs
Voltage - Forward (Vf): 1.1V
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1279715-VO618A-3X017T |
| Product Name | Electronic Wholesale - VO618A-3X017T |
| Operating Temperature | -67 to 230 F (-55 to 110 C) |