Toshiba America Electronic Components, Inc. Isolators - Optoisolators - Triac, SCR Output TLP268J(TPR,E

Description
Win Source Part Number: 1243366-TLP268J(TPR, E Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 1.27V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 70 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Hold (Ih): 200µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 500V/µs (Typ) Current - LED Trigger (Ift) (Max): 3mA Turn On Time: 100µs Package / Case: 6-SOIC (0.173", 4.40mm Width), 4 Leads Supplier Device Package: 6-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP268J(TPRE Base Product Number: TLP268 Approval Agency: CQC, cUR, UR
Request a Quote Datasheet
Description
Win Source Part Number: 1243366-TLP268J(TPR, E Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 1.27V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 70 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Hold (Ih): 200µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 500V/µs (Typ) Current - LED Trigger (Ift) (Max): 3mA Turn On Time: 100µs Package / Case: 6-SOIC (0.173", 4.40mm Width), 4 Leads Supplier Device Package: 6-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP268J(TPRE Base Product Number: TLP268 Approval Agency: CQC, cUR, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 1243366-TLP268J(TPR,E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
1243366-TLP268J(TPR,E
Isolators - Optoisolators - Triac, SCR Output 1243366-TLP268J(TPR,E
Win Source Part Number: 1243366-TLP268J(TPR, E Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 1.27V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 70 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Hold (Ih): 200µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 500V/µs (Typ) Current - LED Trigger (Ift) (Max): 3mA Turn On Time: 100µs Package / Case: 6-SOIC (0.173", 4.40mm Width), 4 Leads Supplier Device Package: 6-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP268J(TPRE Base Product Number: TLP268 Approval Agency: CQC, cUR, UR

Win Source Part Number: 1243366-TLP268J(TPR,E
Category: Isolators>Optoisolators - Triac, SCR Output
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Triac
Current - DC Forward (If) (Max): 30 mA
Voltage - Forward (Vf) (Typ): 1.27V
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 70 mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Hold (Ih): 200µA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 500V/µs (Typ)
Current - LED Trigger (Ift) (Max): 3mA
Turn On Time: 100µs
Package / Case: 6-SOIC (0.173", 4.40mm Width), 4 Leads
Supplier Device Package: 6-SOP
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Other Names: TLP268J(TPRE
Base Product Number: TLP268
Approval Agency: CQC, cUR, UR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243366-TLP268J(TPR,E
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Passive isolator - 857-450 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
SCM7B32/33 Isolated Process Current/Voltage Input Module - SCM7B32/33-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, CE
Analog Channels 1 #
View Details