Texas Instruments Isolators - Isolators - Gate Drivers UCC5310MCDWV

Description
Win Source Part Number: 1161296-UCC5310MCDWV Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 64 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2.4A, 1.1A Rise / Fall Time (Typ): 12ns, 10ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Current - Peak Output: 4.3A Pulse Width Distortion (Max): 20ns Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 13.2V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCC5310 Approval Agency: CQC, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1161296-UCC5310MCDWV Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 64 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2.4A, 1.1A Rise / Fall Time (Typ): 12ns, 10ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Current - Peak Output: 4.3A Pulse Width Distortion (Max): 20ns Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 13.2V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCC5310 Approval Agency: CQC, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1161296-UCC5310MCDWV - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1161296-UCC5310MCDWV
Isolators - Isolators - Gate Drivers 1161296-UCC5310MCDWV
Win Source Part Number: 1161296-UCC5310MCDWV Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 64 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2.4A, 1.1A Rise / Fall Time (Typ): 12ns, 10ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Current - Peak Output: 4.3A Pulse Width Distortion (Max): 20ns Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 13.2V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCC5310 Approval Agency: CQC, UR, VDE

Win Source Part Number: 1161296-UCC5310MCDWV
Category: Isolators>Isolators - Gate Drivers
Package: Tube
Standard Package: 64
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 2.4A, 1.1A
Rise / Fall Time (Typ): 12ns, 10ns
Number of Channels: 1
Voltage - Isolation: 3000Vrms
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Current - Peak Output: 4.3A
Pulse Width Distortion (Max): 20ns
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
Voltage - Output Supply: 13.2V ~ 33V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: UCC5310
Approval Agency: CQC, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1161296-UCC5310MCDWV
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233BB-D-IS - 933661-SI8233BB-D-IS - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-36 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details