Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output VOL628A-3X001T

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331930-VOL628A-3X00 1T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.16V Rise / Fall Time (Typ): 3.5µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 1mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 1mA Turn On / Turn Off Time (Typ): 6µs, 5.5µs Supplier Device Package: 4-SOP Temperature Range - Operating: -55°C ~ 110°C Case / Package: 4-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Other Part Number: VOL628A-3X001T-ND,VO L628A-3X001TCT,VOL62 8A-3X001TTR,VOL628A- 3X001TDKR Base Product Number: VOL628 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331930-VOL628A-3X00 1T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.16V Rise / Fall Time (Typ): 3.5µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 1mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 1mA Turn On / Turn Off Time (Typ): 6µs, 5.5µs Supplier Device Package: 4-SOP Temperature Range - Operating: -55°C ~ 110°C Case / Package: 4-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Other Part Number: VOL628A-3X001T-ND,VO L628A-3X001TCT,VOL62 8A-3X001TTR,VOL628A- 3X001TDKR Base Product Number: VOL628 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1331930-VOL628A-3X001T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1331930-VOL628A-3X001T
Isolators - Optoisolators - Transistor, Photovoltaic Output 1331930-VOL628A-3X001T
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331930-VOL628A-3X00 1T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.16V Rise / Fall Time (Typ): 3.5µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 1mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 1mA Turn On / Turn Off Time (Typ): 6µs, 5.5µs Supplier Device Package: 4-SOP Temperature Range - Operating: -55°C ~ 110°C Case / Package: 4-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Other Part Number: VOL628A-3X001T-ND,VO L628A-3X001TCT,VOL62 8A-3X001TTR,VOL628A- 3X001TDKR Base Product Number: VOL628 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331930-VOL628A-3X001T
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Transistor
Input Type: AC, DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.16V
Rise / Fall Time (Typ): 3.5µs, 5µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 100% @ 1mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 200% @ 1mA
Turn On / Turn Off Time (Typ): 6µs, 5.5µs
Supplier Device Package: 4-SOP
Temperature Range - Operating: -55°C ~ 110°C
Case / Package: 4-SMD, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Other Part Number: VOL628A-3X001T-ND,VOL628A-3X001TCT,VOL628A-3X001TTR,VOL628A-3X001TDKR
Base Product Number: VOL628
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1331930-VOL628A-3X001T
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
Digital Isolators - ADUM2210TRIZ - 911083-ADUM2210TRIZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-08 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details