Toshiba America Electronic Components, Inc. Isolators - Gate Drivers - TLP5214A(TP,E TLP5214A(TP,E

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936812-TLP5214A(TP,E Operating Temperature Range: -40°C ~ 110°C Features: 4A Gate Driver Optical Coupling 5000Vrms Channel 16-SO Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLP5214 Categories: Isolators Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000 Other Part Number: TLP5214A(TP,E(O, TLP5214A(TPE(O, TLP5214A(TPEDKR, TLP5214A(TPECT, TLP5214A(TP,ETR, TLP5214A(TPETR
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936812-TLP5214A(TP,E Operating Temperature Range: -40°C ~ 110°C Features: 4A Gate Driver Optical Coupling 5000Vrms Channel 16-SO Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLP5214 Categories: Isolators Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000 Other Part Number: TLP5214A(TP,E(O, TLP5214A(TPE(O, TLP5214A(TPEDKR, TLP5214A(TPECT, TLP5214A(TP,ETR, TLP5214A(TPETR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - TLP5214A(TP,E - 936812-TLP5214A(TP,E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - TLP5214A(TP,E
936812-TLP5214A(TP,E
Isolators - Gate Drivers - TLP5214A(TP,E 936812-TLP5214A(TP,E
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936812-TLP5214A(TP,E Operating Temperature Range: -40°C ~ 110°C Features: 4A Gate Driver Optical Coupling 5000Vrms Channel 16-SO Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLP5214 Categories: Isolators Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000 Other Part Number: TLP5214A(TP,E(O, TLP5214A(TPE(O, TLP5214A(TPEDKR, TLP5214A(TPECT, TLP5214A(TP,ETR, TLP5214A(TPETR

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936812-TLP5214A(TP,E
Operating Temperature Range: -40°C ~ 110°C
Features: 4A Gate Driver Optical Coupling 5000Vrms Channel 16-SO
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLP5214
Categories: Isolators
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.8000
Other Part Number: TLP5214A(TP,E(O, TLP5214A(TPE(O, TLP5214A(TPEDKR, TLP5214A(TPECT, TLP5214A(TP,ETR, TLP5214A(TPETR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 936812-TLP5214A(TP,E
Product Name Isolators - Gate Drivers - TLP5214A(TP,E
Operating Temperature -40 to 230 F (-40 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243598-SI8220CB-D-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details
Signal Conditioners - 1357389 - RS Components, Ltd.
Specs
Signal Conditioning Isolation amplifier
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval Atex, iecex
View Details
4 suppliers