Texas Instruments Isolators - Gate Drivers - UCC21521DWR UCC21521DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 843923-UCC21521DWR Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 5700Vrms 2 Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UCC21521 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48797-6, UCC21521DWR-ND, 296-48797-2, 296-48797-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 843923-UCC21521DWR Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 5700Vrms 2 Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UCC21521 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48797-6, UCC21521DWR-ND, 296-48797-2, 296-48797-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - UCC21521DWR - 843923-UCC21521DWR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - UCC21521DWR
843923-UCC21521DWR
Isolators - Gate Drivers - UCC21521DWR 843923-UCC21521DWR
Manufacturer: Texas Instruments Win Source Part Number: 843923-UCC21521DWR Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 5700Vrms 2 Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UCC21521 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48797-6, UCC21521DWR-ND, 296-48797-2, 296-48797-1

Manufacturer: Texas Instruments
Win Source Part Number: 843923-UCC21521DWR
Operating Temperature Range: -40°C ~ 125°C
Features: - Gate Driver Capacitive Coupling 5700Vrms 2 Channel 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC21521
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48797-6, UCC21521DWR-ND, 296-48797-2, 296-48797-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 843923-UCC21521DWR
Product Name Isolators - Gate Drivers - UCC21521DWR
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Passive isolator - 857-452 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
8B49 Voltage Output Module - 8B49-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Digital Isolator ICs - 349076 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
View Details