Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output VOS628A-3T

Description
Win Source Part Number: 1009081-VOS628A-3T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.16V Rise / Fall Time (Typ): 5µs, 7µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 100% @ 1mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 1mA Turn On / Turn Off Time (Typ): 5µs, 8µs Package / Case: 4-SOIC (0.173", 4.40mm Width) Supplier Device Package: 4-SSOP Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: VOS628A-3TDKR,VOS628 A-3TCT,VOS628A-3TTR Base Product Number: VOS628
Request a Quote Datasheet
Description
Win Source Part Number: 1009081-VOS628A-3T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.16V Rise / Fall Time (Typ): 5µs, 7µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 100% @ 1mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 1mA Turn On / Turn Off Time (Typ): 5µs, 8µs Package / Case: 4-SOIC (0.173", 4.40mm Width) Supplier Device Package: 4-SSOP Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: VOS628A-3TDKR,VOS628 A-3TCT,VOS628A-3TTR Base Product Number: VOS628
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1009081-VOS628A-3T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1009081-VOS628A-3T
Isolators - Optoisolators - Transistor, Photovoltaic Output 1009081-VOS628A-3T
Win Source Part Number: 1009081-VOS628A-3T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.16V Rise / Fall Time (Typ): 5µs, 7µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 100% @ 1mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 1mA Turn On / Turn Off Time (Typ): 5µs, 8µs Package / Case: 4-SOIC (0.173", 4.40mm Width) Supplier Device Package: 4-SSOP Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: VOS628A-3TDKR,VOS628 A-3TCT,VOS628A-3TTR Base Product Number: VOS628

Win Source Part Number: 1009081-VOS628A-3T
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: AC, DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.16V
Rise / Fall Time (Typ): 5µs, 7µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 100% @ 1mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 200% @ 1mA
Turn On / Turn Off Time (Typ): 5µs, 8µs
Package / Case: 4-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 4-SSOP
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Other Names: VOS628A-3TDKR,VOS628A-3TCT,VOS628A-3TTR
Base Product Number: VOS628

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1009081-VOS628A-3T
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-414-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B42 2-Wire Transmitter Interface Modules - 8B42-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details