Vishay Intertechnology, Inc. Optoisolators - Logic Output - VO0661T VO0661T

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279676-VO0661T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 23ns, 7ns Number of Channels: 2 Voltage - Isolation: 4000Vrms Inputs - Side 1/Side 2: 2/0 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SOIC Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279676-VO0661T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 23ns, 7ns Number of Channels: 2 Voltage - Isolation: 4000Vrms Inputs - Side 1/Side 2: 2/0 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SOIC Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - VO0661T - 1279676-VO0661T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - VO0661T
1279676-VO0661T
Optoisolators - Logic Output - VO0661T 1279676-VO0661T
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279676-VO0661T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 23ns, 7ns Number of Channels: 2 Voltage - Isolation: 4000Vrms Inputs - Side 1/Side 2: 2/0 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SOIC Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279676-VO0661T
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Open Drain
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 23ns, 7ns
Number of Channels: 2
Voltage - Isolation: 4000Vrms
Inputs - Side 1/Side 2: 2/0
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 15mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1279676-VO0661T
Product Name Optoisolators - Logic Output - VO0661T
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Passive isolator - 857-450 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Digital Isolators - ADUM1280WARZ-RL7 - 860540-ADUM1280WARZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
DSCA38 Strain Gage Input Signal Conditioner - DSCA38-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Analog Channels 1 #
View Details