Vishay Intertechnology, Inc. Isolators - Gate Drivers - VO3150A-X007T VO3150A-X007T

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279691-VO3150A-X007 T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 110°C Package: 8-SMD (300 mil) Approvals: cUR, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Operating Supply Voltage: 15 V ~ 32 V Voltage - Forward (Vf) (Typ): 1.3V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Peak Output: 500mA Family Name: VO3150A-X007T Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SMD Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 400ns, 400ns Pulse Width Distortion (Maximum): 200ns Alternative Parts (Cross-Reference): PS9505L2-E3-AX; FOD8333; TLP2451A; Introduction Date: May 26, 2009 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279691-VO3150A-X007 T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 110°C Package: 8-SMD (300 mil) Approvals: cUR, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Operating Supply Voltage: 15 V ~ 32 V Voltage - Forward (Vf) (Typ): 1.3V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Peak Output: 500mA Family Name: VO3150A-X007T Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SMD Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 400ns, 400ns Pulse Width Distortion (Maximum): 200ns Alternative Parts (Cross-Reference): PS9505L2-E3-AX; FOD8333; TLP2451A; Introduction Date: May 26, 2009 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - VO3150A-X007T - 1279691-VO3150A-X007T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - VO3150A-X007T
1279691-VO3150A-X007T
Isolators - Gate Drivers - VO3150A-X007T 1279691-VO3150A-X007T
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279691-VO3150A-X007 T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 110°C Package: 8-SMD (300 mil) Approvals: cUR, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Operating Supply Voltage: 15 V ~ 32 V Voltage - Forward (Vf) (Typ): 1.3V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Peak Output: 500mA Family Name: VO3150A-X007T Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SMD Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 400ns, 400ns Pulse Width Distortion (Maximum): 200ns Alternative Parts (Cross-Reference): PS9505L2-E3-AX; FOD8333; TLP2451A; Introduction Date: May 26, 2009 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279691-VO3150A-X007T
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 110°C
Package: 8-SMD (300 mil)
Approvals: cUR, UR
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 500mA, 500mA
Operating Supply Voltage: 15 V ~ 32 V
Voltage - Forward (Vf) (Typ): 1.3V
Rise / Fall Time (Typ): 100ns, 100ns
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Peak Output: 500mA
Family Name: VO3150A-X007T
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SMD
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 400ns, 400ns
Pulse Width Distortion (Maximum): 200ns
Alternative Parts (Cross-Reference): PS9505L2-E3-AX; FOD8333; TLP2451A;
Introduction Date: May 26, 2009
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1279691-VO3150A-X007T
Product Name Isolators - Gate Drivers - VO3150A-X007T
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Passive isolator - 857-452 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details