Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1331907-TLP385(GB-TP
Category: Isolators>Optoisolat
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 2µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 100% @ 5mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 600% @ 5mA
Turn On / Turn Off Time (Typ): 3µs, 3µs
Supplier Device Package: 6-SO, 4 Lead
Temperature Range - Operating: -55°C ~ 110°C
Case / Package: 6-SOIC (0.173", 4.40mm Width), 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Other Part Number: TLP385(GB-TPLE-ND,TL
Base Product Number: TLP385
RoHS Status: RoHS Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1331907-TLP385(GB-TPL,E |
| Product Name | Isolators - Optoisolators - Transistor, Photovoltaic Output |
| Analog Channels | 1 # |