Pulse Electronics Corporation Isolators - Isolators - Gate Drivers W3102

Description
Manufacturer: AMIS Category: Isolators>Isolators - Gate Drivers Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Style: C Impedance: 1.35 Ohms Operating Temperature (Min): -25C Operating Temperature (Max): 150C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Isolators>Isolators - Gate Drivers Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Style: C Impedance: 1.35 Ohms Operating Temperature (Min): -25C Operating Temperature (Max): 150C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
Isolators - Isolators - Gate Drivers
Manufacturer: AMIS Category: Isolators>Isolators - Gate Drivers Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Style: C Impedance: 1.35 Ohms Operating Temperature (Min): -25C Operating Temperature (Max): 150C

Manufacturer: AMIS
Category: Isolators>Isolators - Gate Drivers
Packaging: Bulk
Part Status: Obsolete
Frequency: 5kHz
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Style: C
Impedance: 1.35 Ohms
Operating Temperature (Min): -25C
Operating Temperature (Max): 150C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Name Isolators - Isolators - Gate Drivers
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Isolators - Gate Drivers - ISO5452DW - 922082-ISO5452DW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
2-channel backpanel without cold junction compensation sensor - 8BP02-1 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details