Texas Instruments Isolators - Gate Drivers - UCC21520DWR UCC21520DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 712758-UCC21520DWR Packaging: Reel Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Number of Channels: 2 Voltage - Isolation: 5700Vrms Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 100V/ns Propagation Delay tpLH / tpHL (Maximum): 30ns, 30ns Pulse Width Distortion (Maximum): 5ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Rise / Fall Time: 6ns, 7ns Voltage - Output Supply: 6.5V ~ 25V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 712758-UCC21520DWR Packaging: Reel Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Number of Channels: 2 Voltage - Isolation: 5700Vrms Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 100V/ns Propagation Delay tpLH / tpHL (Maximum): 30ns, 30ns Pulse Width Distortion (Maximum): 5ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Rise / Fall Time: 6ns, 7ns Voltage - Output Supply: 6.5V ~ 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - UCC21520DWR - 712758-UCC21520DWR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - UCC21520DWR
712758-UCC21520DWR
Isolators - Gate Drivers - UCC21520DWR 712758-UCC21520DWR
Manufacturer: Texas Instruments Win Source Part Number: 712758-UCC21520DWR Packaging: Reel Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Number of Channels: 2 Voltage - Isolation: 5700Vrms Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 100V/ns Propagation Delay tpLH / tpHL (Maximum): 30ns, 30ns Pulse Width Distortion (Maximum): 5ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Rise / Fall Time: 6ns, 7ns Voltage - Output Supply: 6.5V ~ 25V

Manufacturer: Texas Instruments
Win Source Part Number: 712758-UCC21520DWR
Packaging: Reel
Mounting Style: SMD
Approvals: CQC, CSA, UR, VDE
Technology: Capacitive Coupling
Current - Output High, Low: 4A, 6A
Number of Channels: 2
Voltage - Isolation: 5700Vrms
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 100V/ns
Propagation Delay tpLH / tpHL (Maximum): 30ns, 30ns
Pulse Width Distortion (Maximum): 5ns
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Rise / Fall Time: 6ns, 7ns
Voltage - Output Supply: 6.5V ~ 25V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 712758-UCC21520DWR
Product Name Isolators - Gate Drivers - UCC21520DWR
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details
Signal Conditioners and Isolators - 2946-857-400-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details