Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936786-TLP2761(TP,E)
Operating Temperature Range: -40°C ~ 125°C
Features: Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO
Package: 6-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLP2761
Categories: Isolators
Case / Package: 6-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 936786-TLP2761(TP,E) |
| Product Name | Optoisolators - Logic Output - TLP2761(TP,E) |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |