Toshiba America Electronic Components, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output TLP293(BLL-TPL,E

Description
Win Source Part Number: 1099935-TLP293(BLL-T PL,E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 200% @ 500µA Voltage - Output (Max): 80V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 400% @ 500µA Turn On / Turn Off Time (Typ): 3µs, 3µs Package / Case: 4-SOIC (0.179", 4.55mm Width) Supplier Device Package: 4-SO Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): TLP292(GB-TPL,E; TLP291(BL-TP,SE; TLP293(TPL,E; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP293(BLL-TPL,E(T,T LP293(BLL-TPLE(TCT-N D,TLP293(BLL-TPLE(TD KR-ND,TLP293BLLTPLET ,TLP293(BLL-TPLE(TTR -ND,TLP293(BLL-TPLED KR,TLP293(BLL-TPLE(T TR,TLP293BLLTPLE,TLP 293(BLL-TPLECT,TLP29 3(BLL-TPLE(TDKR,TLP2 93(BLL-TPLE(TCT,TLP2 93(BLL-TPLETR Base Product Number: TLP293
Request a Quote Datasheet
Description
Win Source Part Number: 1099935-TLP293(BLL-T PL,E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 200% @ 500µA Voltage - Output (Max): 80V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 400% @ 500µA Turn On / Turn Off Time (Typ): 3µs, 3µs Package / Case: 4-SOIC (0.179", 4.55mm Width) Supplier Device Package: 4-SO Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): TLP292(GB-TPL,E; TLP291(BL-TP,SE; TLP293(TPL,E; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP293(BLL-TPL,E(T,T LP293(BLL-TPLE(TCT-N D,TLP293(BLL-TPLE(TD KR-ND,TLP293BLLTPLET ,TLP293(BLL-TPLE(TTR -ND,TLP293(BLL-TPLED KR,TLP293(BLL-TPLE(T TR,TLP293BLLTPLE,TLP 293(BLL-TPLECT,TLP29 3(BLL-TPLE(TDKR,TLP2 93(BLL-TPLE(TCT,TLP2 93(BLL-TPLETR Base Product Number: TLP293
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1099935-TLP293(BLL-TPL,E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1099935-TLP293(BLL-TPL,E
Isolators - Optoisolators - Transistor, Photovoltaic Output 1099935-TLP293(BLL-TPL,E
Win Source Part Number: 1099935-TLP293(BLL-T PL,E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 200% @ 500µA Voltage - Output (Max): 80V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 400% @ 500µA Turn On / Turn Off Time (Typ): 3µs, 3µs Package / Case: 4-SOIC (0.179", 4.55mm Width) Supplier Device Package: 4-SO Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): TLP292(GB-TPL,E; TLP291(BL-TP,SE; TLP293(TPL,E; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP293(BLL-TPL,E(T,T LP293(BLL-TPLE(TCT-N D,TLP293(BLL-TPLE(TD KR-ND,TLP293BLLTPLET ,TLP293(BLL-TPLE(TTR -ND,TLP293(BLL-TPLED KR,TLP293(BLL-TPLE(T TR,TLP293BLLTPLE,TLP 293(BLL-TPLECT,TLP29 3(BLL-TPLE(TDKR,TLP2 93(BLL-TPLE(TCT,TLP2 93(BLL-TPLETR Base Product Number: TLP293

Win Source Part Number: 1099935-TLP293(BLL-TPL,E
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 2µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 200% @ 500µA
Voltage - Output (Max): 80V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 400% @ 500µA
Turn On / Turn Off Time (Typ): 3µs, 3µs
Package / Case: 4-SOIC (0.179", 4.55mm Width)
Supplier Device Package: 4-SO
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): TLP292(GB-TPL,E; TLP291(BL-TP,SE; TLP293(TPL,E;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Other Names: TLP293(BLL-TPL,E(T,TLP293(BLL-TPLE(TCT-ND,TLP293(BLL-TPLE(TDKR-ND,TLP293BLLTPLET,TLP293(BLL-TPLE(TTR-ND,TLP293(BLL-TPLEDKR,TLP293(BLL-TPLE(TTR,TLP293BLLTPLE,TLP293(BLL-TPLECT,TLP293(BLL-TPLE(TDKR,TLP293(BLL-TPLE(TCT,TLP293(BLL-TPLETR
Base Product Number: TLP293

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1099935-TLP293(BLL-TPL,E
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243765-SI823H6CB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-05 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details