Toshiba America Electronic Components, Inc. Optoisolators - Logic Output - TLP5702(D4-TP,E TLP5702(D4-TP,E

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936815-TLP5702(D4-TP ,E Operating Temperature Range: -40°C ~ 110°C Features: Logic Output Optoisolator 5Mbps Photo IC 5000Vrms 1 Channel 30kV/µs CMTI 6-SO Package: Reel - TR Package: 6-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: TLP5702 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936815-TLP5702(D4-TP ,E Operating Temperature Range: -40°C ~ 110°C Features: Logic Output Optoisolator 5Mbps Photo IC 5000Vrms 1 Channel 30kV/µs CMTI 6-SO Package: Reel - TR Package: 6-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: TLP5702 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - TLP5702(D4-TP,E - 936815-TLP5702(D4-TP,E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - TLP5702(D4-TP,E
936815-TLP5702(D4-TP,E
Optoisolators - Logic Output - TLP5702(D4-TP,E 936815-TLP5702(D4-TP,E
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936815-TLP5702(D4-TP ,E Operating Temperature Range: -40°C ~ 110°C Features: Logic Output Optoisolator 5Mbps Photo IC 5000Vrms 1 Channel 30kV/µs CMTI 6-SO Package: Reel - TR Package: 6-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: TLP5702 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936815-TLP5702(D4-TP,E
Operating Temperature Range: -40°C ~ 110°C
Features: Logic Output Optoisolator 5Mbps Photo IC 5000Vrms 1 Channel 30kV/µs CMTI 6-SO
Package: Reel - TR
Package: 6-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: TLP5702
Categories: Isolators
Case / Package: 6-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 936815-TLP5702(D4-TP,E
Product Name Optoisolators - Logic Output - TLP5702(D4-TP,E
Operating Temperature -40 to 230 F (-40 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Passive isolator - 857-450 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolators - Gate Drivers - FOD3150A - 872136-FOD3150A - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-38 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details