Texas Instruments Isolators - Isolators - Gate Drivers UCC21541DW

Description
Win Source Part Number: 1243480-UCC21541DW Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Rise / Fall Time (Typ): 8ns, 9ns Number of Channels: 2 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Current - Peak Output: 1.5A, 2.5A Pulse Width Distortion (Max): 6.5ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 9.2V ~ 18V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: Q14186704,UCC21541DW -CRL,296-53089,296-U CC21541DW-CRL Base Product Number: UCC21541 Approval Agency: CQC, UL, VDE
Request a Quote
Description
Win Source Part Number: 1243480-UCC21541DW Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Rise / Fall Time (Typ): 8ns, 9ns Number of Channels: 2 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Current - Peak Output: 1.5A, 2.5A Pulse Width Distortion (Max): 6.5ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 9.2V ~ 18V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: Q14186704,UCC21541DW -CRL,296-53089,296-U CC21541DW-CRL Base Product Number: UCC21541 Approval Agency: CQC, UL, VDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243480-UCC21541DW - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243480-UCC21541DW
Isolators - Isolators - Gate Drivers 1243480-UCC21541DW
Win Source Part Number: 1243480-UCC21541DW Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Rise / Fall Time (Typ): 8ns, 9ns Number of Channels: 2 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Current - Peak Output: 1.5A, 2.5A Pulse Width Distortion (Max): 6.5ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 9.2V ~ 18V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: Q14186704,UCC21541DW -CRL,296-53089,296-U CC21541DW-CRL Base Product Number: UCC21541 Approval Agency: CQC, UL, VDE

Win Source Part Number: 1243480-UCC21541DW
Category: Isolators>Isolators - Gate Drivers
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Rise / Fall Time (Typ): 8ns, 9ns
Number of Channels: 2
Voltage - Isolation: 5700Vrms
Common Mode Transient Immunity (Min): 100V/ns
Propagation Delay tpLH / tpHL (Max): 40ns, 40ns
Current - Peak Output: 1.5A, 2.5A
Pulse Width Distortion (Max): 6.5ns
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
Voltage - Output Supply: 9.2V ~ 18V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: Q14186704,UCC21541DW-CRL,296-53089,296-UCC21541DW-CRL
Base Product Number: UCC21541
Approval Agency: CQC, UL, VDE

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243480-UCC21541DW
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO722QDRQ1 - 922086-ISO722QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243700-SI8220CD-D-ISR - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details