Texas Instruments Isolators - Gate Drivers - UCC20520DW UCC20520DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 938046-UCC20520DW Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 5700Vrms Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: UCC20520 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45129-5, UCC20520DW-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938046-UCC20520DW Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 5700Vrms Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: UCC20520 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45129-5, UCC20520DW-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - UCC20520DW - 938046-UCC20520DW - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - UCC20520DW
938046-UCC20520DW
Isolators - Gate Drivers - UCC20520DW 938046-UCC20520DW
Manufacturer: Texas Instruments Win Source Part Number: 938046-UCC20520DW Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 5700Vrms Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: UCC20520 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45129-5, UCC20520DW-ND

Manufacturer: Texas Instruments
Win Source Part Number: 938046-UCC20520DW
Operating Temperature Range: -40°C ~ 125°C
Features: - Gate Driver Capacitive Coupling 5700Vrms Channel 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: UCC20520
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45129-5, UCC20520DW-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 938046-UCC20520DW
Product Name Isolators - Gate Drivers - UCC20520DW
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ISO5452DW - 922082-ISO5452DW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Gate Drivers - SI8237BB-D-IS1 - 933671-SI8237BB-D-IS1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details