Texas Instruments Isolators - Gate Drivers - UCC5350SBDR UCC5350SBDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 807213-UCC5350SBDR Packaging: Reel Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 8.5A, 10A Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Common Mode Transient Immunity (Min): 100kV/μs Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Pulse Width Distortion (Maximum): 20ns Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Voltage - Output Supply: 9.5V ~ 33V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 807213-UCC5350SBDR Packaging: Reel Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 8.5A, 10A Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Common Mode Transient Immunity (Min): 100kV/μs Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Pulse Width Distortion (Maximum): 20ns Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Voltage - Output Supply: 9.5V ~ 33V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - UCC5350SBDR - 807213-UCC5350SBDR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - UCC5350SBDR
807213-UCC5350SBDR
Isolators - Gate Drivers - UCC5350SBDR 807213-UCC5350SBDR
Manufacturer: Texas Instruments Win Source Part Number: 807213-UCC5350SBDR Packaging: Reel Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 8.5A, 10A Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Common Mode Transient Immunity (Min): 100kV/μs Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Pulse Width Distortion (Maximum): 20ns Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Voltage - Output Supply: 9.5V ~ 33V

Manufacturer: Texas Instruments
Win Source Part Number: 807213-UCC5350SBDR
Packaging: Reel
Mounting Style: SMD
Approvals: CQC, CSA, UR, VDE
Technology: Capacitive Coupling
Current - Output High, Low: 8.5A, 10A
Rise / Fall Time (Typ): 10ns, 10ns
Number of Channels: 1
Voltage - Isolation: 3000Vrms
Common Mode Transient Immunity (Min): 100kV/μs
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Pulse Width Distortion (Maximum): 20ns
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Voltage - Output Supply: 9.5V ~ 33V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 807213-UCC5350SBDR
Product Name Isolators - Gate Drivers - UCC5350SBDR
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM6401CRIZ-RL - 860608-ADUM6401CRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Isolators - Gate Drivers - 1243758-SI823H3CB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details