Win Source Part Number: 1099900-TLP290(BL-TP
,SE Category: Isolators>Optoisolat
ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 200% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 3µs Package / Case: 4-SOIC (0.179", 4.55mm Width) Supplier Device Package: 4-SO Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): TLP291(BL-TP,SE; TLP291(Y-TP,SE; TLP293(GRH-TPL,E; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP290(BL-TPSECT,TLP
290(BL-TPSE(TCT,TLP2
90(BL-TPSEDKR,TLP290
BLTPSE,TLP290(BL-TPS
E(TCT-ND,TLP290(BL-T
P,SETR,TLP290(BL-TPS
E(TTR-ND,TLP290(BL-T
PSETR,TLP290(BL-TPSE
(TTR,TLP290(BL-TP,SE
(T,TLP290BLTPSET,TLP
290(BL-TPSE(TDKR,TLP
290(BL-TPSE(TDKR-ND Base Product Number: TLP290
Win Source Part Number: 1099900-TLP290(BL-TP,SE
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: AC, DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 2µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 200% @ 5mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 600% @ 5mA
Turn On / Turn Off Time (Typ): 3µs, 3µs
Package / Case: 4-SOIC (0.179", 4.55mm Width)
Supplier Device Package: 4-SO
Temperature Range - Operating: -55°C ~ 110°C
Alternative Parts (Cross-Reference): TLP291(BL-TP,SE; TLP291(Y-TP,SE; TLP293(GRH-TPL,E;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Other Names: TLP290(BL-TPSECT,TLP290(BL-TPSE(TCT,TLP290(BL-TPSEDKR,TLP290BLTPSE,TLP290(BL-TPSE(TCT-ND,TLP290(BL-TP,SETR,TLP290(BL-TPSE(TTR-ND,TLP290(BL-TPSETR,TLP290(BL-TPSE(TTR,TLP290(BL-TP,SE(T,TLP290BLTPSET,TLP290(BL-TPSE(TDKR,TLP290(BL-TPSE(TDKR-ND
Base Product Number: TLP290