Texas Instruments Isolators - Isolators - Gate Drivers UCC21750DW

Description
Win Source Part Number: 1243481-UCC21750DW Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 10A, 10A Current - DC Forward (If) (Max): 20 mA Rise / Fall Time (Typ): 28ns, 24ns (Max) Number of Channels: 1 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 150V/ns Propagation Delay tpLH / tpHL (Max): 90ns, 90ns Current - Peak Output: 10A Pulse Width Distortion (Max): 25ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 13V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC21750DW Base Product Number: UCC21750 Approval Agency: UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1243481-UCC21750DW Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 10A, 10A Current - DC Forward (If) (Max): 20 mA Rise / Fall Time (Typ): 28ns, 24ns (Max) Number of Channels: 1 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 150V/ns Propagation Delay tpLH / tpHL (Max): 90ns, 90ns Current - Peak Output: 10A Pulse Width Distortion (Max): 25ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 13V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC21750DW Base Product Number: UCC21750 Approval Agency: UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243481-UCC21750DW - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243481-UCC21750DW
Isolators - Isolators - Gate Drivers 1243481-UCC21750DW
Win Source Part Number: 1243481-UCC21750DW Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 10A, 10A Current - DC Forward (If) (Max): 20 mA Rise / Fall Time (Typ): 28ns, 24ns (Max) Number of Channels: 1 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 150V/ns Propagation Delay tpLH / tpHL (Max): 90ns, 90ns Current - Peak Output: 10A Pulse Width Distortion (Max): 25ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 13V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC21750DW Base Product Number: UCC21750 Approval Agency: UL, VDE

Win Source Part Number: 1243481-UCC21750DW
Category: Isolators>Isolators - Gate Drivers
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 10A, 10A
Current - DC Forward (If) (Max): 20 mA
Rise / Fall Time (Typ): 28ns, 24ns (Max)
Number of Channels: 1
Voltage - Isolation: 5700Vrms
Common Mode Transient Immunity (Min): 150V/ns
Propagation Delay tpLH / tpHL (Max): 90ns, 90ns
Current - Peak Output: 10A
Pulse Width Distortion (Max): 25ns
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
Voltage - Output Supply: 13V ~ 33V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-UCC21750DW
Base Product Number: UCC21750
Approval Agency: UL, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243481-UCC21750DW
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Isolators - Gate Drivers - FOD3182SV - 872139-FOD3182SV - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
8B34 Linearized 2- or 3-Wire RTD Input Module - 8B34-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details