Texas Instruments Isolators - Gate Drivers - UCC5350MCQDRQ1 UCC5350MCQDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 901773-UCC5350MCQDRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 10A Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UCC5350 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC5350MCQDRQ1TR , 296-UCC5350MCQDRQ1CT , 296-UCC5350MCQDRQ1DK R
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 901773-UCC5350MCQDRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 10A Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UCC5350 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC5350MCQDRQ1TR , 296-UCC5350MCQDRQ1CT , 296-UCC5350MCQDRQ1DK R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - UCC5350MCQDRQ1 - 901773-UCC5350MCQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - UCC5350MCQDRQ1
901773-UCC5350MCQDRQ1
Isolators - Gate Drivers - UCC5350MCQDRQ1 901773-UCC5350MCQDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 901773-UCC5350MCQDRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 10A Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UCC5350 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC5350MCQDRQ1TR , 296-UCC5350MCQDRQ1CT , 296-UCC5350MCQDRQ1DK R

Manufacturer: Texas Instruments
Win Source Part Number: 901773-UCC5350MCQDRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 10A Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC5350
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-UCC5350MCQDRQ1TR, 296-UCC5350MCQDRQ1CT, 296-UCC5350MCQDRQ1DKR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 901773-UCC5350MCQDRQ1
Product Name Isolators - Gate Drivers - UCC5350MCQDRQ1
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243654-SI82391CD-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details