Texas Instruments Isolators - Isolators - Gate Drivers UCC5350MCQDWVRQ1

Description
Win Source Part Number: 994112-UCC5350MCQDWV RQ1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 5A, 5A Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Current - Peak Output: 5A Pulse Width Distortion (Max): 20ns Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 13.2V ~ 33V HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC5350MCQDWVRQ1 TR Approval Agency: CQC, UL, VDE
Request a Quote
Description
Win Source Part Number: 994112-UCC5350MCQDWV RQ1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 5A, 5A Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Current - Peak Output: 5A Pulse Width Distortion (Max): 20ns Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 13.2V ~ 33V HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC5350MCQDWVRQ1 TR Approval Agency: CQC, UL, VDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 994112-UCC5350MCQDWVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
994112-UCC5350MCQDWVRQ1
Isolators - Isolators - Gate Drivers 994112-UCC5350MCQDWVRQ1
Win Source Part Number: 994112-UCC5350MCQDWV RQ1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 5A, 5A Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Current - Peak Output: 5A Pulse Width Distortion (Max): 20ns Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 13.2V ~ 33V HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC5350MCQDWVRQ1 TR Approval Agency: CQC, UL, VDE

Win Source Part Number: 994112-UCC5350MCQDWVRQ1
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 5A, 5A
Rise / Fall Time (Typ): 10ns, 10ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Current - Peak Output: 5A
Pulse Width Distortion (Max): 20ns
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Voltage - Output Supply: 13.2V ~ 33V
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-UCC5350MCQDWVRQ1TR
Approval Agency: CQC, UL, VDE

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 994112-UCC5350MCQDWVRQ1
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243578-SI82395CB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details