Texas Instruments Isolators - Isolators - Gate Drivers UCC21320QDWKQ1

Description
Win Source Part Number: 990734-UCC21320QDWKQ 1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Rise / Fall Time (Typ): 6ns, 7ns Number of Channels: 2 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 30ns, 30ns Current - Peak Output: 4A, 6A Pulse Width Distortion (Max): 6ns Package / Case: 14-SOIC (0.295", 7.50mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 9.2V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC21320QDWKQ1 Base Product Number: UCC21320 Approval Agency: CQC, UL, VDE
Request a Quote
Description
Win Source Part Number: 990734-UCC21320QDWKQ 1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Rise / Fall Time (Typ): 6ns, 7ns Number of Channels: 2 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 30ns, 30ns Current - Peak Output: 4A, 6A Pulse Width Distortion (Max): 6ns Package / Case: 14-SOIC (0.295", 7.50mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 9.2V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC21320QDWKQ1 Base Product Number: UCC21320 Approval Agency: CQC, UL, VDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 990734-UCC21320QDWKQ1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
990734-UCC21320QDWKQ1
Isolators - Isolators - Gate Drivers 990734-UCC21320QDWKQ1
Win Source Part Number: 990734-UCC21320QDWKQ 1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Rise / Fall Time (Typ): 6ns, 7ns Number of Channels: 2 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 30ns, 30ns Current - Peak Output: 4A, 6A Pulse Width Distortion (Max): 6ns Package / Case: 14-SOIC (0.295", 7.50mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 9.2V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC21320QDWKQ1 Base Product Number: UCC21320 Approval Agency: CQC, UL, VDE

Win Source Part Number: 990734-UCC21320QDWKQ1
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 4A, 6A
Rise / Fall Time (Typ): 6ns, 7ns
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Common Mode Transient Immunity (Min): 100V/ns
Propagation Delay tpLH / tpHL (Max): 30ns, 30ns
Current - Peak Output: 4A, 6A
Pulse Width Distortion (Max): 6ns
Package / Case: 14-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Voltage - Output Supply: 9.2V ~ 25V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-UCC21320QDWKQ1
Base Product Number: UCC21320
Approval Agency: CQC, UL, VDE

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 990734-UCC21320QDWKQ1
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Isolators - Digital Isolators - 1244187-SI8380PF-IUR - Win Source Electronics
Specs
Analog Channels 8 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B35 Linearized 4-Wire RTD Input Module - 8B35-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details