Toshiba America Electronic Components, Inc. Optoisolators - Logic Output - TLP2745(TP,E TLP2745(TP,E

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900002-TLP2745(TP,E Operating Temperature Range: -40°C ~ 110°C Features: Logic Output Optoisolator - Push-Pull, Totem Pole 5000Vrms Channel 30kV/µs CMTI 6-SO Package: 6-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLP2745 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8541.40.8000 Other Part Number: TLP2745(TPETR, TLP2745(TPEDKR, TLP2745(TP,E(T, TLP2745(TPECT
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900002-TLP2745(TP,E Operating Temperature Range: -40°C ~ 110°C Features: Logic Output Optoisolator - Push-Pull, Totem Pole 5000Vrms Channel 30kV/µs CMTI 6-SO Package: 6-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLP2745 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8541.40.8000 Other Part Number: TLP2745(TPETR, TLP2745(TPEDKR, TLP2745(TP,E(T, TLP2745(TPECT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - TLP2745(TP,E - 900002-TLP2745(TP,E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - TLP2745(TP,E
900002-TLP2745(TP,E
Optoisolators - Logic Output - TLP2745(TP,E 900002-TLP2745(TP,E
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900002-TLP2745(TP,E Operating Temperature Range: -40°C ~ 110°C Features: Logic Output Optoisolator - Push-Pull, Totem Pole 5000Vrms Channel 30kV/µs CMTI 6-SO Package: 6-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLP2745 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8541.40.8000 Other Part Number: TLP2745(TPETR, TLP2745(TPEDKR, TLP2745(TP,E(T, TLP2745(TPECT

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 900002-TLP2745(TP,E
Operating Temperature Range: -40°C ~ 110°C
Features: Logic Output Optoisolator - Push-Pull, Totem Pole 5000Vrms Channel 30kV/µs CMTI 6-SO
Package: 6-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLP2745
Categories: Isolators
Case / Package: 6-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8541.40.8000
Other Part Number: TLP2745(TPETR, TLP2745(TPEDKR, TLP2745(TP,E(T, TLP2745(TPECT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 900002-TLP2745(TP,E
Product Name Optoisolators - Logic Output - TLP2745(TP,E
Operating Temperature -40 to 230 F (-40 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-2857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Digital Isolators - ADUM1445ARQZ - 911074-ADUM1445ARQZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B45 Frequency Input Module - 8B45-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details