Toshiba America Electronic Components, Inc. Isolators - Gate Drivers - TLP151A(E) TLP151A(E)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1108830-TLP151A(E) Packaging: Tube/Rail Approvals: cUL, UL Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Forward Voltage: 1.55V Number of Channels: 1 Common Mode Transient Immunity (Min): 20kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 3750Vrms Current - Peak Output: 600mA Pulse Width Distortion (Max): 350ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 6-SO, 5 Lead Supply Voltage - Operating: 10 V to 30 V Rise and Fall Time: 50ns, 50ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1108830-TLP151A(E) Packaging: Tube/Rail Approvals: cUL, UL Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Forward Voltage: 1.55V Number of Channels: 1 Common Mode Transient Immunity (Min): 20kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 3750Vrms Current - Peak Output: 600mA Pulse Width Distortion (Max): 350ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 6-SO, 5 Lead Supply Voltage - Operating: 10 V to 30 V Rise and Fall Time: 50ns, 50ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - TLP151A(E) - 1108830-TLP151A(E) - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - TLP151A(E)
1108830-TLP151A(E)
Isolators - Gate Drivers - TLP151A(E) 1108830-TLP151A(E)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1108830-TLP151A(E) Packaging: Tube/Rail Approvals: cUL, UL Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Forward Voltage: 1.55V Number of Channels: 1 Common Mode Transient Immunity (Min): 20kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 3750Vrms Current - Peak Output: 600mA Pulse Width Distortion (Max): 350ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 6-SO, 5 Lead Supply Voltage - Operating: 10 V to 30 V Rise and Fall Time: 50ns, 50ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1108830-TLP151A(E)
Packaging: Tube/Rail
Approvals: cUL, UL
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 400mA, 400mA
Forward Voltage: 1.55V
Number of Channels: 1
Common Mode Transient Immunity (Min): 20kV/μs
Propagation Delay tpLH / tpHL (Max): 500ns, 500ns
Isolation Voltage: 3750Vrms
Current - Peak Output: 600mA
Pulse Width Distortion (Max): 350ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: 6-SO, 5 Lead
Supply Voltage - Operating: 10 V to 30 V
Rise and Fall Time: 50ns, 50ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1108830-TLP151A(E)
Product Name Isolators - Gate Drivers - TLP151A(E)
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243501-SI8234AD-C-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
8B49 Voltage Output Module - 8B49-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details