Texas Instruments Isolators - Isolators - Gate Drivers UCC5304DWVR

Description
Win Source Part Number: 979802-UCC5304DWVR Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Rise / Fall Time (Typ): 5ns, 6ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Current - Peak Output: 4A, 6A Pulse Width Distortion (Max): 5.5ns Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 6V ~ 18V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Texas Instruments Other Names: 296-UCC5304DWVRTR,29 6-UCC5304DWVRDKR,296 -UCC5304DWVRCT Base Product Number: UCC5304 Approval Agency: CQC, UL, VDE
Request a Quote
Description
Win Source Part Number: 979802-UCC5304DWVR Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Rise / Fall Time (Typ): 5ns, 6ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Current - Peak Output: 4A, 6A Pulse Width Distortion (Max): 5.5ns Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 6V ~ 18V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Texas Instruments Other Names: 296-UCC5304DWVRTR,29 6-UCC5304DWVRDKR,296 -UCC5304DWVRCT Base Product Number: UCC5304 Approval Agency: CQC, UL, VDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 979802-UCC5304DWVR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
979802-UCC5304DWVR
Isolators - Isolators - Gate Drivers 979802-UCC5304DWVR
Win Source Part Number: 979802-UCC5304DWVR Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Rise / Fall Time (Typ): 5ns, 6ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Current - Peak Output: 4A, 6A Pulse Width Distortion (Max): 5.5ns Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 6V ~ 18V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Texas Instruments Other Names: 296-UCC5304DWVRTR,29 6-UCC5304DWVRDKR,296 -UCC5304DWVRCT Base Product Number: UCC5304 Approval Agency: CQC, UL, VDE

Win Source Part Number: 979802-UCC5304DWVR
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 4A, 6A
Rise / Fall Time (Typ): 5ns, 6ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 100V/ns
Propagation Delay tpLH / tpHL (Max): 40ns, 40ns
Current - Peak Output: 4A, 6A
Pulse Width Distortion (Max): 5.5ns
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
Voltage - Output Supply: 6V ~ 18V
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Texas Instruments
Other Names: 296-UCC5304DWVRTR,296-UCC5304DWVRDKR,296-UCC5304DWVRCT
Base Product Number: UCC5304
Approval Agency: CQC, UL, VDE

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 979802-UCC5304DWVR
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - UCC5350MCD - 938089-UCC5350MCD - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243748-SI8275BB-IM1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details