Texas Instruments Isolators - Gate Drivers - UCC21220DR UCC21220DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901698-UCC21220DR Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UCC21220 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52190-2, 296-52190-1, UCC21220DR-ND, 296-52190-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901698-UCC21220DR Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UCC21220 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52190-2, 296-52190-1, UCC21220DR-ND, 296-52190-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - UCC21220DR - 901698-UCC21220DR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - UCC21220DR
901698-UCC21220DR
Isolators - Gate Drivers - UCC21220DR 901698-UCC21220DR
Manufacturer: Texas Instruments Win Source Part Number: 901698-UCC21220DR Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UCC21220 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52190-2, 296-52190-1, UCC21220DR-ND, 296-52190-6

Manufacturer: Texas Instruments
Win Source Part Number: 901698-UCC21220DR
Operating Temperature Range: -40°C ~ 125°C
Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC21220
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52190-2, 296-52190-1, UCC21220DR-ND, 296-52190-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 901698-UCC21220DR
Product Name Isolators - Gate Drivers - UCC21220DR
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Isolators - Gate Drivers - ISO5452DW - 922082-ISO5452DW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-13 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details