Toshiba America Electronic Components, Inc. Isolators - Optoisolators - Logic Output TLP2261(D4-TP4,E

Description
Win Source Part Number: 1212400-TLP2261(D4-T P4,E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 3ns, 3ns Current - Output / Channel: 10 mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 80ns, 80ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP2261(D4-TP4E Base Product Number: TLP2261
Request a Quote Datasheet
Description
Win Source Part Number: 1212400-TLP2261(D4-T P4,E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 3ns, 3ns Current - Output / Channel: 10 mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 80ns, 80ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP2261(D4-TP4E Base Product Number: TLP2261
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - 1212400-TLP2261(D4-TP4,E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
1212400-TLP2261(D4-TP4,E
Isolators - Optoisolators - Logic Output 1212400-TLP2261(D4-TP4,E
Win Source Part Number: 1212400-TLP2261(D4-T P4,E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 3ns, 3ns Current - Output / Channel: 10 mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 80ns, 80ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP2261(D4-TP4E Base Product Number: TLP2261

Win Source Part Number: 1212400-TLP2261(D4-TP4,E
Category: Isolators>Optoisolators - Logic Output
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 15MBd
Input Type: DC
Current - DC Forward (If) (Max): 10mA
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 3ns, 3ns
Current - Output / Channel: 10 mA
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 80ns, 80ns
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Other Names: TLP2261(D4-TP4E
Base Product Number: TLP2261

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1212400-TLP2261(D4-TP4,E
Product Name Isolators - Optoisolators - Logic Output
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 1803043 - RS Components, Ltd.
Specs
Signal Conditioning Amplifier
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
View Details
3 suppliers
Digital Isolators - ADUM2211TRIZ-RL - 860560-ADUM2211TRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B47 Linearized Thermocouple Input Modules - 8B47J-12 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details