Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output VO3022-X007T

Description
Win Source Part Number: 1103982-VO3022-X007T Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.3V Voltage - Off State: 400 V Current - On State (It (RMS)) (Max): 100 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 200µA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 100V/µs Current - LED Trigger (Ift) (Max): 10mA Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: 751-VO3022-X007TTR Base Product Number: VO302 Product Status: Obsolete Approval Agency: CQC, CSA, cUL, FIMKO, UL, VDE
Request a Quote
Description
Win Source Part Number: 1103982-VO3022-X007T Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.3V Voltage - Off State: 400 V Current - On State (It (RMS)) (Max): 100 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 200µA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 100V/µs Current - LED Trigger (Ift) (Max): 10mA Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: 751-VO3022-X007TTR Base Product Number: VO302 Product Status: Obsolete Approval Agency: CQC, CSA, cUL, FIMKO, UL, VDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 1103982-VO3022-X007T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
1103982-VO3022-X007T
Isolators - Optoisolators - Triac, SCR Output 1103982-VO3022-X007T
Win Source Part Number: 1103982-VO3022-X007T Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.3V Voltage - Off State: 400 V Current - On State (It (RMS)) (Max): 100 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 200µA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 100V/µs Current - LED Trigger (Ift) (Max): 10mA Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: 751-VO3022-X007TTR Base Product Number: VO302 Product Status: Obsolete Approval Agency: CQC, CSA, cUL, FIMKO, UL, VDE

Win Source Part Number: 1103982-VO3022-X007T
Category: Isolators>Optoisolators - Triac, SCR Output
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Triac
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.3V
Voltage - Off State: 400 V
Current - On State (It (RMS)) (Max): 100 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 200µA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 100V/µs
Current - LED Trigger (Ift) (Max): 10mA
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Other Names: 751-VO3022-X007TTR
Base Product Number: VO302
Product Status: Obsolete
Approval Agency: CQC, CSA, cUL, FIMKO, UL, VDE

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1103982-VO3022-X007T
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
Signal Conditioners and Isolators - 2946-857-415-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers