Texas Instruments Isolators - Gate Drivers - UCC23514EDWVR UCC23514EDWVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901699-UCC23514EDWVR Operating Temperature Range: -40°C ~ 125°C Features: 4.5A Gate Driver Capacitive Coupling 5000Vrms Channel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UCC23514 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8542.39.0001 Other Part Number: 296-UCC23514EDWVRTR, 296-UCC23514EDWVRCT, 296-UCC23514EDWVRDKR
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 901699-UCC23514EDWVR Operating Temperature Range: -40°C ~ 125°C Features: 4.5A Gate Driver Capacitive Coupling 5000Vrms Channel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UCC23514 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8542.39.0001 Other Part Number: 296-UCC23514EDWVRTR, 296-UCC23514EDWVRCT, 296-UCC23514EDWVRDKR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - UCC23514EDWVR - 901699-UCC23514EDWVR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - UCC23514EDWVR
901699-UCC23514EDWVR
Isolators - Gate Drivers - UCC23514EDWVR 901699-UCC23514EDWVR
Manufacturer: Texas Instruments Win Source Part Number: 901699-UCC23514EDWVR Operating Temperature Range: -40°C ~ 125°C Features: 4.5A Gate Driver Capacitive Coupling 5000Vrms Channel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UCC23514 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8542.39.0001 Other Part Number: 296-UCC23514EDWVRTR, 296-UCC23514EDWVRCT, 296-UCC23514EDWVRDKR

Manufacturer: Texas Instruments
Win Source Part Number: 901699-UCC23514EDWVR
Operating Temperature Range: -40°C ~ 125°C
Features: 4.5A Gate Driver Capacitive Coupling 5000Vrms Channel 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC23514
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8542.39.0001
Other Part Number: 296-UCC23514EDWVRTR, 296-UCC23514EDWVRCT, 296-UCC23514EDWVRDKR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 901699-UCC23514EDWVR
Product Name Isolators - Gate Drivers - UCC23514EDWVR
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
SCM5B42 Transmitter Interface Module - SCM5B42-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details