Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output VO2223-X001

Description
Win Source Part Number: 1225791-VO2223-X001 Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 50 Output Type: Triac, Power Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.3V (Max) Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 900 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 25mA Zero Crossing Circuit: No Static dV/dt (Min): 210V/µs (Typ) Current - LED Trigger (Ift) (Max): 10mA Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): VO2223X001; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: VO2223 Approval Agency: cUR, UR, VDE
Request a Quote
Description
Win Source Part Number: 1225791-VO2223-X001 Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 50 Output Type: Triac, Power Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.3V (Max) Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 900 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 25mA Zero Crossing Circuit: No Static dV/dt (Min): 210V/µs (Typ) Current - LED Trigger (Ift) (Max): 10mA Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): VO2223X001; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: VO2223 Approval Agency: cUR, UR, VDE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VO2223-X001 is an optically coupled phototriac designed to drive integrated power TRIACs in a DIP-8 package. It provides galvanic and electrical noise isolation, making it suitable for controlling medium AC loads with low voltage input signals. The device supports a peak off-state voltage of 600 V, allowing it to manage off-line voltages up to 230 V AC, and can handle load currents of up to 0.9 A RMS. This optoisolator features a trigger input current of up to 10 mA and a holding current of 25 mA. It has a critical rate of rise of off-state voltage of 210 V/Oºs, which is beneficial for applications requiring fast switching. The operating temperature range is from -40 °C to +85 °C, and it has a maximum isolation voltage of 5300 Vrms, ensuring safe operation in various environments. The VO2223-X001 is suitable for applications such as air conditioners, microwave ovens, washing machines, and industrial equipment. It is UL and cUL certified, providing assurance of compliance with safety standards. The device is packaged in a tube with a standard package quantity of 50 units.

Datasheet Summary
Powered by GS/AI

The VO2223-X001 is an optically coupled phototriac designed to drive integrated power TRIACs in a DIP-8 package. It provides galvanic and electrical noise isolation, making it suitable for controlling medium AC loads with low voltage input signals. The device supports a peak off-state voltage of 600 V, allowing it to manage off-line voltages up to 230 V AC, and can handle load currents of up to 0.9 A RMS. This optoisolator features a trigger input current of up to 10 mA and a holding current of 25 mA. It has a critical rate of rise of off-state voltage of 210 V/Oºs, which is beneficial for applications requiring fast switching. The operating temperature range is from -40 °C to +85 °C, and it has a maximum isolation voltage of 5300 Vrms, ensuring safe operation in various environments. The VO2223-X001 is suitable for applications such as air conditioners, microwave ovens, washing machines, and industrial equipment. It is UL and cUL certified, providing assurance of compliance with safety standards. The device is packaged in a tube with a standard package quantity of 50 units.

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 1225791-VO2223-X001 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
1225791-VO2223-X001
Isolators - Optoisolators - Triac, SCR Output 1225791-VO2223-X001
Win Source Part Number: 1225791-VO2223-X001 Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 50 Output Type: Triac, Power Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.3V (Max) Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 900 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 25mA Zero Crossing Circuit: No Static dV/dt (Min): 210V/µs (Typ) Current - LED Trigger (Ift) (Max): 10mA Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): VO2223X001; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: VO2223 Approval Agency: cUR, UR, VDE

Win Source Part Number: 1225791-VO2223-X001
Category: Isolators>Optoisolators - Triac, SCR Output
Package: Tube
Standard Package: 50
Output Type: Triac, Power
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.3V (Max)
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 900 mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 25mA
Zero Crossing Circuit: No
Static dV/dt (Min): 210V/µs (Typ)
Current - LED Trigger (Ift) (Max): 10mA
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): VO2223X001;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: VO2223
Approval Agency: cUR, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1225791-VO2223-X001
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
8B45 Frequency Input Module - 8B45-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1243529-SI8281CC-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners - 1357392 - RS Components, Ltd.
Specs
Signal Conditioning Isolation amplifier
Outputs Analog Voltage Output; Analog Current Output; Digital
Agency Approval UL
View Details
3 suppliers