Texas Instruments Isolators - Isolators - Gate Drivers UCC5310MCDWVR

Description
Win Source Part Number: 1122860-UCC5310MCDWV R Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2.4A, 1.1A Rise / Fall Time (Typ): 12ns, 10ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Current - Peak Output: 4.3A Pulse Width Distortion (Max): 20ns Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 13.2V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC5310MCDWVRCT, UCC5310MCDWVR-ND,296 -UCC5310MCDWVRTR,296 -UCC5310MCDWVRDKR Base Product Number: UCC5310 Approval Agency: CQC, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1122860-UCC5310MCDWV R Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2.4A, 1.1A Rise / Fall Time (Typ): 12ns, 10ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Current - Peak Output: 4.3A Pulse Width Distortion (Max): 20ns Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 13.2V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC5310MCDWVRCT, UCC5310MCDWVR-ND,296 -UCC5310MCDWVRTR,296 -UCC5310MCDWVRDKR Base Product Number: UCC5310 Approval Agency: CQC, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1122860-UCC5310MCDWVR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1122860-UCC5310MCDWVR
Isolators - Isolators - Gate Drivers 1122860-UCC5310MCDWVR
Win Source Part Number: 1122860-UCC5310MCDWV R Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2.4A, 1.1A Rise / Fall Time (Typ): 12ns, 10ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Current - Peak Output: 4.3A Pulse Width Distortion (Max): 20ns Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 13.2V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC5310MCDWVRCT, UCC5310MCDWVR-ND,296 -UCC5310MCDWVRTR,296 -UCC5310MCDWVRDKR Base Product Number: UCC5310 Approval Agency: CQC, UR, VDE

Win Source Part Number: 1122860-UCC5310MCDWVR
Category: Isolators>Isolators - Gate Drivers
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 2.4A, 1.1A
Rise / Fall Time (Typ): 12ns, 10ns
Number of Channels: 1
Voltage - Isolation: 3000Vrms
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Current - Peak Output: 4.3A
Pulse Width Distortion (Max): 20ns
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2 (1 Year)
Voltage - Output Supply: 13.2V ~ 33V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-UCC5310MCDWVRCT,UCC5310MCDWVR-ND,296-UCC5310MCDWVRTR,296-UCC5310MCDWVRDKR
Base Product Number: UCC5310
Approval Agency: CQC, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1122860-UCC5310MCDWVR
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-09 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-416-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details