Texas Instruments Isolators - Isolators - Gate Drivers UCC21736QDWQ1

Description
Win Source Part Number: 1243474-UCC21736QDWQ 1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 10A, 10A Rise / Fall Time (Typ): 28ns, 24ns (Max) Number of Channels: 1 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 150V/ns Propagation Delay tpLH / tpHL (Max): 90ns, 90ns Current - Peak Output: 10A Pulse Width Distortion (Max): 25ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 13V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC21736QDWQ1 Base Product Number: UCC21736 Approval Agency: UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1243474-UCC21736QDWQ 1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 10A, 10A Rise / Fall Time (Typ): 28ns, 24ns (Max) Number of Channels: 1 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 150V/ns Propagation Delay tpLH / tpHL (Max): 90ns, 90ns Current - Peak Output: 10A Pulse Width Distortion (Max): 25ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 13V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC21736QDWQ1 Base Product Number: UCC21736 Approval Agency: UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243474-UCC21736QDWQ1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243474-UCC21736QDWQ1
Isolators - Isolators - Gate Drivers 1243474-UCC21736QDWQ1
Win Source Part Number: 1243474-UCC21736QDWQ 1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 10A, 10A Rise / Fall Time (Typ): 28ns, 24ns (Max) Number of Channels: 1 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 150V/ns Propagation Delay tpLH / tpHL (Max): 90ns, 90ns Current - Peak Output: 10A Pulse Width Distortion (Max): 25ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 13V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC21736QDWQ1 Base Product Number: UCC21736 Approval Agency: UL, VDE

Win Source Part Number: 1243474-UCC21736QDWQ1
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 10A, 10A
Rise / Fall Time (Typ): 28ns, 24ns (Max)
Number of Channels: 1
Voltage - Isolation: 5700Vrms
Common Mode Transient Immunity (Min): 150V/ns
Propagation Delay tpLH / tpHL (Max): 90ns, 90ns
Current - Peak Output: 10A
Pulse Width Distortion (Max): 25ns
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Voltage - Output Supply: 13V ~ 33V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-UCC21736QDWQ1
Base Product Number: UCC21736
Approval Agency: UL, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243474-UCC21736QDWQ1
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243801-SI8275DAD-IM1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details