Toshiba America Electronic Components, Inc. Optoisolators - Logic Output - TLP2768A(TP,E TLP2768A(TP,E

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900003-TLP2768A(TP,E Operating Temperature Range: -40°C ~ 125°C Features: Logic Output Optoisolator 20MBd Open Collector 5000Vrms 1 Channel 20kV/µs CMTI 6-SO Package: 6-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLP2768 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900003-TLP2768A(TP,E Operating Temperature Range: -40°C ~ 125°C Features: Logic Output Optoisolator 20MBd Open Collector 5000Vrms 1 Channel 20kV/µs CMTI 6-SO Package: 6-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLP2768 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - TLP2768A(TP,E - 900003-TLP2768A(TP,E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - TLP2768A(TP,E
900003-TLP2768A(TP,E
Optoisolators - Logic Output - TLP2768A(TP,E 900003-TLP2768A(TP,E
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900003-TLP2768A(TP,E Operating Temperature Range: -40°C ~ 125°C Features: Logic Output Optoisolator 20MBd Open Collector 5000Vrms 1 Channel 20kV/µs CMTI 6-SO Package: 6-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLP2768 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 900003-TLP2768A(TP,E
Operating Temperature Range: -40°C ~ 125°C
Features: Logic Output Optoisolator 20MBd Open Collector 5000Vrms 1 Channel 20kV/µs CMTI 6-SO
Package: 6-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLP2768
Categories: Isolators
Case / Package: 6-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 900003-TLP2768A(TP,E
Product Name Optoisolators - Logic Output - TLP2768A(TP,E
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Isolators - Isolators - Gate Drivers - 1243739-SI8275DBD-IM1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-09 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details