Texas Instruments Isolators - Gate Drivers - UCC5390ECD UCC5390ECD

Description
Manufacturer: Texas Instruments Win Source Part Number: 938090-UCC5390ECD Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: UCC5390 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48101, UCC5390ECD-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938090-UCC5390ECD Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: UCC5390 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48101, UCC5390ECD-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - UCC5390ECD - 938090-UCC5390ECD - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - UCC5390ECD
938090-UCC5390ECD
Isolators - Gate Drivers - UCC5390ECD 938090-UCC5390ECD
Manufacturer: Texas Instruments Win Source Part Number: 938090-UCC5390ECD Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: UCC5390 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48101, UCC5390ECD-ND

Manufacturer: Texas Instruments
Win Source Part Number: 938090-UCC5390ECD
Operating Temperature Range: -40°C ~ 125°C
Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: UCC5390
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48101, UCC5390ECD-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 938090-UCC5390ECD
Product Name Isolators - Gate Drivers - UCC5390ECD
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details